Capital Lighting, Inc. 49060OZ Exterior -Wall Mount 484722

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1 Product Name: One Light Outdoor Fixture UPC: 783927301091 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1 Product Name: One Light Outdoor Fixture UPC: 783927301091 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49060OZ Exterior -Wall Mount - 484722 - Capital Lighting, Inc.
Columbus, OH, USA
49060OZ Exterior -Wall Mount
484722
49060OZ Exterior -Wall Mount 484722
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Olde Bronze Weight: 1 Product Name: One Light Outdoor Fixture UPC: 783927301091 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Olde Bronze
Weight: 1
Product Name: One Light Outdoor Fixture
UPC: 783927301091
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484722
Product Name 49060OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details