Capital Lighting, Inc. 42306CH Semi-Flush Mts.-Drum Shade 484716

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 11 Product Name: Three Light Semi Flush UPC: 783927300490 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 11 Product Name: Three Light Semi Flush UPC: 783927300490 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42306CH Semi-Flush Mts.-Drum Shade - 484716 - Capital Lighting, Inc.
Columbus, OH, USA
42306CH Semi-Flush Mts.-Drum Shade
484716
42306CH Semi-Flush Mts.-Drum Shade 484716
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 11 Product Name: Three Light Semi Flush UPC: 783927300490 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 11
Product Name: Three Light Semi Flush
UPC: 783927300490
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484716
Product Name 42306CH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details