Capital Lighting, Inc. 45073NI Bathroom Fixtures-Two Lights 484709

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927301015 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927301015 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45073NI Bathroom Fixtures-Two Lights - 484709 - Capital Lighting, Inc.
Columbus, OH, USA
45073NI Bathroom Fixtures-Two Lights
484709
45073NI Bathroom Fixtures-Two Lights 484709
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 3.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927301015 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.87
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 3.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927301015
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484709
Product Name 45073NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details