Capital Lighting, Inc. 45074NI Bathroom Fixtures-Three Lights 484707

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927301022 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927301022 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45074NI Bathroom Fixtures-Three Lights - 484707 - Capital Lighting, Inc.
Columbus, OH, USA
45074NI Bathroom Fixtures-Three Lights
484707
45074NI Bathroom Fixtures-Three Lights 484707
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927301022 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927301022
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484707
Product Name 45074NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details