Capital Lighting, Inc. 45093PN Bathroom Fixtures-Four Lights 484701

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927300391 Category: Wall Mounted Bath Fixture Glass: White-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927300391 Category: Wall Mounted Bath Fixture Glass: White-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45093PN Bathroom Fixtures-Four Lights - 484701 - Capital Lighting, Inc.
Columbus, OH, USA
45093PN Bathroom Fixtures-Four Lights
484701
45093PN Bathroom Fixtures-Four Lights 484701
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927300391 Category: Wall Mounted Bath Fixture Glass: White-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927300391
Category: Wall Mounted Bath Fixture
Glass: White-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484701
Product Name 45093PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details