Capital Lighting, Inc. 45131TRZ Sconces-Pocket 484700

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Terrene Bronze Weight: 3.74 Product Name: One Light Wall Fixture UPC: 783927298476 Category: Wall Fixtures Glass: Piastra Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Terrene Bronze Weight: 3.74 Product Name: One Light Wall Fixture UPC: 783927298476 Category: Wall Fixtures Glass: Piastra Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45131TRZ Sconces-Pocket - 484700 - Capital Lighting, Inc.
Columbus, OH, USA
45131TRZ Sconces-Pocket
484700
45131TRZ Sconces-Pocket 484700
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Terrene Bronze Weight: 3.74 Product Name: One Light Wall Fixture UPC: 783927298476 Category: Wall Fixtures Glass: Piastra Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 15.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Terrene Bronze
Weight: 3.74
Product Name: One Light Wall Fixture
UPC: 783927298476
Category: Wall Fixtures
Glass: Piastra
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484700
Product Name 45131TRZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details