Capital Lighting, Inc. 107667 Sconces-Pocket 484695

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Bas Relief Dragonfly/Green Confeeti Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Bas Relief Dragonfly/Green Confeeti Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107667 Sconces-Pocket - 484695 - Capital Lighting, Inc.
Columbus, OH, USA
107667 Sconces-Pocket
484695
107667 Sconces-Pocket 484695
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Extension: 3.75 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Bas Relief Dragonfly/Green Confeeti Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Extension: 3.75
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Bas Relief Dragonfly/Green Confeeti
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484695
Product Name 107667 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details