Capital Lighting, Inc. 108611 Sconces-Single Glass 484688

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108611 Sconces-Single Glass - 484688 - Capital Lighting, Inc.
Columbus, OH, USA
108611 Sconces-Single Glass
484688
108611 Sconces-Single Glass 484688
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.00
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484688
Product Name 108611 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details