Capital Lighting, Inc. 107713 Exterior -Wall Mount 484674

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107713 Exterior -Wall Mount - 484674 - Capital Lighting, Inc.
Columbus, OH, USA
107713 Exterior -Wall Mount
484674
107713 Exterior -Wall Mount 484674
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bai Craftsman Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bai Craftsman
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484674
Product Name 107713 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details