Capital Lighting, Inc. 107764 Lamps-Accent Lamps 484670

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cabernet Swirl(Red) Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cabernet Swirl(Red) Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
107764 Lamps-Accent Lamps - 484670 - Capital Lighting, Inc.
Columbus, OH, USA
107764 Lamps-Accent Lamps
484670
107764 Lamps-Accent Lamps 484670
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cabernet Swirl(Red) Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cabernet Swirl(Red)
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484670
Product Name 107764 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details