Capital Lighting, Inc. 107867 Pendants-Bowl Style 484669

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Beige Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Beige Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107867 Pendants-Bowl Style - 484669 - Capital Lighting, Inc.
Columbus, OH, USA
107867 Pendants-Bowl Style
484669
107867 Pendants-Bowl Style 484669
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 52.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Beige Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 52.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Beige
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484669
Product Name 107867 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details