Capital Lighting, Inc. 107886 Sconces-Pocket 484666

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ca/Frosted White Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ca/Frosted White Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107886 Sconces-Pocket - 484666 - Capital Lighting, Inc.
Columbus, OH, USA
107886 Sconces-Pocket
484666
107886 Sconces-Pocket 484666
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ca/Frosted White Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ca/Frosted White
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484666
Product Name 107886 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details