Capital Lighting, Inc. 108407 Lamps-Table Lamps 484659

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Irid Purple/Irid Green/Amber/G 1 X 1 5/8 Hole Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Irid Purple/Irid Green/Amber/G 1 X 1 5/8 Hole Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
108407 Lamps-Table Lamps - 484659 - Capital Lighting, Inc.
Columbus, OH, USA
108407 Lamps-Table Lamps
484659
108407 Lamps-Table Lamps 484659
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Irid Purple/Irid Green/Amber/G 1 X 1 5/8 Hole Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Irid Purple/Irid Green/Amber/G 1 X 1 5/8 Hole
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484659
Product Name 108407 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details