Capital Lighting, Inc. 108411 Sconces-Double Glass 484657

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Extension: 9 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Extension: 9 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108411 Sconces-Double Glass - 484657 - Capital Lighting, Inc.
Columbus, OH, USA
108411 Sconces-Double Glass
484657
108411 Sconces-Double Glass 484657
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Extension: 9 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Extension: 9
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Amber
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484657
Product Name 108411 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details