PRODUCT DETAILS / SPECS
Width/Dia: 59.00
Height: 42.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Bronze
Product Name: 16 Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 484651 |
| Product Name | 108446 Fans-Ceiling Fans |