Capital Lighting, Inc. 107812 Lamps-Accent Lamps 484646

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ca Raindrop Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ca Raindrop Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
107812 Lamps-Accent Lamps - 484646 - Capital Lighting, Inc.
Columbus, OH, USA
107812 Lamps-Accent Lamps
484646
107812 Lamps-Accent Lamps 484646
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Ca Raindrop Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Ca Raindrop
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484646
Product Name 107812 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details