Capital Lighting, Inc. 107810 Pendants-Bowl Style 484644

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107810 Pendants-Bowl Style - 484644 - Capital Lighting, Inc.
Columbus, OH, USA
107810 Pendants-Bowl Style
484644
107810 Pendants-Bowl Style 484644
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 55.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 55.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484644
Product Name 107810 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details