Capital Lighting, Inc. 108006 Pendants-Glass Down 484639

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108006 Pendants-Glass Down - 484639 - Capital Lighting, Inc.
Columbus, OH, USA
108006 Pendants-Glass Down
484639
108006 Pendants-Glass Down 484639
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484639
Product Name 108006 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details