PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 39.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484630 |
| Product Name | 108049 Pendants-Bowl Style |
| Application | Residential |