Capital Lighting, Inc. 108364 Bathroom Fixtures-Two Lights 484620

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.50 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.50 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108364 Bathroom Fixtures-Two Lights - 484620 - Capital Lighting, Inc.
Columbus, OH, USA
108364 Bathroom Fixtures-Two Lights
484620
108364 Bathroom Fixtures-Two Lights 484620
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.50 Extension: 3.75 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.50
Extension: 3.75
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484620
Product Name 108364 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details