Capital Lighting, Inc. 108071 Sconces-Pocket 484617

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Irid Purple/Irid Green/Amber/Gray Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Irid Purple/Irid Green/Amber/Gray Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108071 Sconces-Pocket - 484617 - Capital Lighting, Inc.
Columbus, OH, USA
108071 Sconces-Pocket
484617
108071 Sconces-Pocket 484617
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 25 Finish: Irid Purple/Irid Green/Amber/Gray Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5.5
Bulb
Type: G9
Qty: 2
Wattage: 25
Finish: Irid Purple/Irid Green/Amber/Gray
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484617
Product Name 108071 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details