Capital Lighting, Inc. 108086 Large Chandeliers-Glass Shade 484616

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Halo/Flood Qty: 1 Wattage: 50 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Halo/Flood Qty: 1 Wattage: 50 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108086 Large Chandeliers-Glass Shade - 484616 - Capital Lighting, Inc.
Columbus, OH, USA
108086 Large Chandeliers-Glass Shade
484616
108086 Large Chandeliers-Glass Shade 484616
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 42.00 Bulb Type: Halo/Flood Qty: 1 Wattage: 50 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 42.00
Bulb
Type: Halo/Flood
Qty: 1
Wattage: 50
Finish: Wrought Iron
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484616
Product Name 108086 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details