Capital Lighting, Inc. 108100 Sconces-Pocket 484615

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 5 Bulb Type: Led Qty: 16 Finish: Antique Copper Product Name: 16 Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 5 Bulb Type: Led Qty: 16 Finish: Antique Copper Product Name: 16 Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
108100 Sconces-Pocket - 484615 - Capital Lighting, Inc.
Columbus, OH, USA
108100 Sconces-Pocket
484615
108100 Sconces-Pocket 484615
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 5 Bulb Type: Led Qty: 16 Finish: Antique Copper Product Name: 16 Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Extension: 5
Bulb
Type: Led
Qty: 16
Finish: Antique Copper
Product Name: 16 Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484615
Product Name 108100 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details