Capital Lighting, Inc. 108098 Pendants-Other 484612

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108098 Pendants-Other - 484612 - Capital Lighting, Inc.
Columbus, OH, USA
108098 Pendants-Other
484612
108098 Pendants-Other 484612
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484612
Product Name 108098 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details