Capital Lighting, Inc. 10829 Lamps-Accent Lamps 484608

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
10829 Lamps-Accent Lamps - 484608 - Capital Lighting, Inc.
Columbus, OH, USA
10829 Lamps-Accent Lamps
484608
10829 Lamps-Accent Lamps 484608
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Multi
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484608
Product Name 10829 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details