Capital Lighting, Inc. 10828 Lamps-Accent Lamps 484605

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
10828 Lamps-Accent Lamps - 484605 - Capital Lighting, Inc.
Columbus, OH, USA
10828 Lamps-Accent Lamps
484605
10828 Lamps-Accent Lamps 484605
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 4.50
Extension: 13
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Multi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484605
Product Name 10828 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details