Capital Lighting, Inc. 26014 Lamps-Accent Lamps 484596

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
26014 Lamps-Accent Lamps - 484596 - Capital Lighting, Inc.
Columbus, OH, USA
26014 Lamps-Accent Lamps
484596
26014 Lamps-Accent Lamps 484596
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484596
Product Name 26014 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details