Capital Lighting, Inc. 26935 Sconces-Other 484541

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
26935 Sconces-Other - 484541 - Capital Lighting, Inc.
Columbus, OH, USA
26935 Sconces-Other
484541
26935 Sconces-Other 484541
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484541
Product Name 26935 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details