Capital Lighting, Inc. 37395 Mini Pendants-Chain 484524

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
37395 Mini Pendants-Chain - 484524 - Capital Lighting, Inc.
Columbus, OH, USA
37395 Mini Pendants-Chain
484524
37395 Mini Pendants-Chain 484524
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484524
Product Name 37395 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details