Capital Lighting, Inc. 29486 Bathroom Fixtures-Four Lights 484516

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29486 Bathroom Fixtures-Four Lights - 484516 - Capital Lighting, Inc.
Columbus, OH, USA
29486 Bathroom Fixtures-Four Lights
484516
29486 Bathroom Fixtures-Four Lights 484516
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484516
Product Name 29486 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details