Capital Lighting, Inc. 74233 Lamps-Table Lamps 484498

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Weight: 16.6 Product Name: One Light Floor Lamp UPC: 038463023199 Category: Lamps Floor Tray Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Weight: 16.6 Product Name: One Light Floor Lamp UPC: 038463023199 Category: Lamps Floor Tray Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74233 Lamps-Table Lamps - 484498 - Capital Lighting, Inc.
Columbus, OH, USA
74233 Lamps-Table Lamps
484498
74233 Lamps-Table Lamps 484498
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Brass Weight: 16.6 Product Name: One Light Floor Lamp UPC: 038463023199 Category: Lamps Floor Tray Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 57.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Brass
Weight: 16.6
Product Name: One Light Floor Lamp
UPC: 038463023199
Category: Lamps Floor Tray
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484498
Product Name 74233 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details