Capital Lighting, Inc. 107372 Sconces-Other 484489

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 8 Bulb Type: Cfl Qty: 1 Wattage: 18 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 8 Bulb Type: Cfl Qty: 1 Wattage: 18 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107372 Sconces-Other - 484489 - Capital Lighting, Inc.
Columbus, OH, USA
107372 Sconces-Other
484489
107372 Sconces-Other 484489
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 8 Bulb Type: Cfl Qty: 1 Wattage: 18 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.00
Extension: 8
Bulb
Type: Cfl
Qty: 1
Wattage: 18
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484489
Product Name 107372 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details