Capital Lighting, Inc. 107472 Large Chandeliers-Glass Shade 484488

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cafe Noir/Amber Mica Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cafe Noir/Amber Mica Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107472 Large Chandeliers-Glass Shade - 484488 - Capital Lighting, Inc.
Columbus, OH, USA
107472 Large Chandeliers-Glass Shade
484488
107472 Large Chandeliers-Glass Shade 484488
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 53.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Cafe Noir/Amber Mica Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 53.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Cafe Noir/Amber Mica
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484488
Product Name 107472 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details