Capital Lighting, Inc. 107400 Lamps-Table Lamps 484484

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
107400 Lamps-Table Lamps - 484484 - Capital Lighting, Inc.
Columbus, OH, USA
107400 Lamps-Table Lamps
484484
107400 Lamps-Table Lamps 484484
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 19.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Beige
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484484
Product Name 107400 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details