Capital Lighting, Inc. 102091 Mini Pendants-Chain 484475

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Avocado Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Avocado Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
102091 Mini Pendants-Chain - 484475 - Capital Lighting, Inc.
Columbus, OH, USA
102091 Mini Pendants-Chain
484475
102091 Mini Pendants-Chain 484475
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Avocado Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Avocado
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484475
Product Name 102091 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details