Capital Lighting, Inc. 74242 Lamps-Floor Lamps 484474

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marbled Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463023915 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marbled Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463023915 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74242 Lamps-Floor Lamps - 484474 - Capital Lighting, Inc.
Columbus, OH, USA
74242 Lamps-Floor Lamps
484474
74242 Lamps-Floor Lamps 484474
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Marbled Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463023915 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 65.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Marbled Bronze
Weight: 15
Product Name: One Light Floor Lamp
UPC: 038463023915
Category: Lamps Floor 6-Way
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484474
Product Name 74242 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details