Capital Lighting, Inc. 8882PN Flush Mounts-Bowl Style 484471

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 783927285995 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 783927285995 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8882PN Flush Mounts-Bowl Style - 484471 - Capital Lighting, Inc.
Columbus, OH, USA
8882PN Flush Mounts-Bowl Style
484471
8882PN Flush Mounts-Bowl Style 484471
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 7 Product Name: Two Light Flush Mount UPC: 783927285995 Category: Flush Mount Incandescent Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 7
Product Name: Two Light Flush Mount
UPC: 783927285995
Category: Flush Mount Incandescent
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484471
Product Name 8882PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details