Capital Lighting, Inc. 106547 Bathroom Fixtures-Five+Lights 484468

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106547 Bathroom Fixtures-Five+Lights - 484468 - Capital Lighting, Inc.
Columbus, OH, USA
106547 Bathroom Fixtures-Five+Lights
484468
106547 Bathroom Fixtures-Five+Lights 484468
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Bronze
Product Name: Eight Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484468
Product Name 106547 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details