Capital Lighting, Inc. 106266 Island/Pool Table-3 Light Bar 484463

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106266 Island/Pool Table-3 Light Bar - 484463 - Capital Lighting, Inc.
Columbus, OH, USA
106266 Island/Pool Table-3 Light Bar
484463
106266 Island/Pool Table-3 Light Bar 484463
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484463
Product Name 106266 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details