Capital Lighting, Inc. 107369 Bathroom Fixtures-Four Lights 484455

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Cafe Noir/Wrought Iron Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Cafe Noir/Wrought Iron Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
107369 Bathroom Fixtures-Four Lights - 484455 - Capital Lighting, Inc.
Columbus, OH, USA
107369 Bathroom Fixtures-Four Lights
484455
107369 Bathroom Fixtures-Four Lights 484455
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 14.00 Length 14.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Cafe Noir/Wrought Iron Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 14.00
Length 14.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Cafe Noir/Wrought Iron
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484455
Product Name 107369 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details