Capital Lighting, Inc. 107335 Pendants-Other 484453

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 66.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Wrought Iron Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 66.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Wrought Iron Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107335 Pendants-Other - 484453 - Capital Lighting, Inc.
Columbus, OH, USA
107335 Pendants-Other
484453
107335 Pendants-Other 484453
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 66.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Wrought Iron Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 66.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Wrought Iron
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484453
Product Name 107335 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details