Capital Lighting, Inc. 102522 Fans-Light Kits 484449

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Blue Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Blue Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
102522 Fans-Light Kits - 484449 - Capital Lighting, Inc.
Columbus, OH, USA
102522 Fans-Light Kits
484449
102522 Fans-Light Kits 484449
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Blue Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.75
Length 6.75
Extension: 12
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Blue
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484449
Product Name 102522 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details