Capital Lighting, Inc. 105627 Semi-Flush Mts.-Bowl Style 484445

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
105627 Semi-Flush Mts.-Bowl Style - 484445 - Capital Lighting, Inc.
Columbus, OH, USA
105627 Semi-Flush Mts.-Bowl Style
484445
105627 Semi-Flush Mts.-Bowl Style 484445
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Beige Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Beige
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484445
Product Name 105627 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details