PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Qty: 1
Wattage: 25
Finish: Rabbit Grey
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484444 |
| Product Name | 10295 Lamps-Accent Lamps |
| Application | Residential |