Capital Lighting, Inc. 106732 Sconces-Pocket 484438

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Moss Green Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Moss Green Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106732 Sconces-Pocket - 484438 - Capital Lighting, Inc.
Columbus, OH, USA
106732 Sconces-Pocket
484438
106732 Sconces-Pocket 484438
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Moss Green Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Moss Green
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484438
Product Name 106732 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details