Capital Lighting, Inc. 106703 Island/Pool Table-4 Light + 484435

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106703 Island/Pool Table-4 Light + - 484435 - Capital Lighting, Inc.
Columbus, OH, USA
106703 Island/Pool Table-4 Light +
484435
106703 Island/Pool Table-4 Light + 484435
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Wrought Iron Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Wrought Iron
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484435
Product Name 106703 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details