Capital Lighting, Inc. 106697 Sconces-Other 484430

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 6.25 Bulb Type: Gu24 Qty: 3 Wattage: 23 Finish: Wbr/Bli Aurora Borealis Nickel Powdercoat Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 6.25 Bulb Type: Gu24 Qty: 3 Wattage: 23 Finish: Wbr/Bli Aurora Borealis Nickel Powdercoat Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
106697 Sconces-Other - 484430 - Capital Lighting, Inc.
Columbus, OH, USA
106697 Sconces-Other
484430
106697 Sconces-Other 484430
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Extension: 6.25 Bulb Type: Gu24 Qty: 3 Wattage: 23 Finish: Wbr/Bli Aurora Borealis Nickel Powdercoat Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Extension: 6.25
Bulb
Type: Gu24
Qty: 3
Wattage: 23
Finish: Wbr/Bli Aurora Borealis Nickel Powdercoat
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484430
Product Name 106697 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details