Capital Lighting, Inc. 107191 Island/Pool Table-4 Light + 484420

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 28.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 28.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107191 Island/Pool Table-4 Light + - 484420 - Capital Lighting, Inc.
Columbus, OH, USA
107191 Island/Pool Table-4 Light +
484420
107191 Island/Pool Table-4 Light + 484420
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 28.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 28.00
Extension: 17
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484420
Product Name 107191 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details