Capital Lighting, Inc. 106870 Island/Pool Table-4 Light + 484418

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Wrought Iron Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Wrought Iron Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106870 Island/Pool Table-4 Light + - 484418 - Capital Lighting, Inc.
Columbus, OH, USA
106870 Island/Pool Table-4 Light +
484418
106870 Island/Pool Table-4 Light + 484418
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Wrought Iron Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Wrought Iron
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484418
Product Name 106870 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details