Capital Lighting, Inc. 106775 Island/Pool Table-4 Light + 484417

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 18.00 Length 18.00 Extension: 20 Bulb Type: Medium Qty: 12 Wattage: 100 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 18.00 Length 18.00 Extension: 20 Bulb Type: Medium Qty: 12 Wattage: 100 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106775 Island/Pool Table-4 Light + - 484417 - Capital Lighting, Inc.
Columbus, OH, USA
106775 Island/Pool Table-4 Light +
484417
106775 Island/Pool Table-4 Light + 484417
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 18.00 Length 18.00 Extension: 20 Bulb Type: Medium Qty: 12 Wattage: 100 Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 18.00
Length 18.00
Extension: 20
Bulb
Type: Medium
Qty: 12
Wattage: 100
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484417
Product Name 106775 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details